STMicroelectronics, Inc. Thyristor/SCR/Triac/Diac/Alternistor ST490ABDR

Description
(PRICE/TR), RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 49043238 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
49043238
Thyristor/SCR/Triac/Diac/Alternistor 49043238
(PRICE/TR), RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thyristors
Product Number 49043238
Product Name Thyristor/SCR/Triac/Diac/Alternistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B612F-2T - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
3 suppliers
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details