NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE6403

Description
SCR 1A TO92
Description
SCR 1A TO92

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE6403
Discrete Semiconductor Products - Thyristors - SCRs NTE6403
SCR 1A TO92

SCR 1A TO92

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 18740797 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18740797
Thyristor/SCR/Triac/Diac/Alternistor 18740797
SILICON BILATERAL SWITCH (SBS); PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; GATE TRIGGER CURRENT MAX, IGT:100A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-92; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SILICON BILATERAL SWITCH (SBS); PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; GATE TRIGGER CURRENT MAX, IGT:100A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-92; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Silicon Bilateral Switch (Sbs); Peak Repetitive Off State Voltage Nte Electronics - 31C5290 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Bilateral Switch (Sbs); Peak Repetitive Off State Voltage Nte Electronics
31C5290
Silicon Bilateral Switch (Sbs); Peak Repetitive Off State Voltage Nte Electronics 31C5290
SILICON BILATERAL SWITCH (SBS); Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100µA; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:500µA; MSL:- RoHS Compliant: Yes

SILICON BILATERAL SWITCH (SBS); Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100µA; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:500µA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number NTE6403 18740797 31C5290
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor Silicon Bilateral Switch (Sbs); Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010014V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - IRKT26-06 - 724088-IRKT26-06 - Win Source Electronics
Specs
Thyristor Type SCR
View Details