TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220AB Insulated
Manufacturer: STMicroelectronics
Win Source Part Number: 1104802-T1635T-8I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: T1635T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8I can be used for catalog matching and distributor lookup.
TRIAC ALTERNSTR 800V 16A TO220AB
TRIAC ALTERNISTOR 800V TO220AB
SNUBBERLESS TRIAC, 16A ,800V, 35MA, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Triacs Snubberless 16A 800V 35mA IGT Triac
TRIAC, 16A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-13292-5-ND | 1104802-T1635T-8I | 300-T1635T-8I | T1635T-8I | T1635T-8I | 49029466 | T1635T-8I | 07AH7230 |
| Product Name | TRIACs | Triacs - T1635T-8I | 800V 126A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triacs | Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220AB Insulated | TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| VDRM | 800 volts | 800 volts | 800 volts | |||||
| ITSM | 16 amps | |||||||
| IGT | 35 mA | 35 mA | 35 mA |