Crydom Corporation SCRs - Single - Modules - L431 L431

Description
Manufacturer: Sensata-Crydom Win Source Part Number: 876543-L431 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module Package: Bulk Package: Module Part Status: Not For New Designs Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CC2529, L431-ND, 2266-L431
Request a Quote Datasheet
Description
Manufacturer: Sensata-Crydom Win Source Part Number: 876543-L431 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module Package: Bulk Package: Module Part Status: Not For New Designs Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CC2529, L431-ND, 2266-L431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - L431 - 876543-L431 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - L431
876543-L431
SCRs - Single - Modules - L431 876543-L431
Manufacturer: Sensata-Crydom Win Source Part Number: 876543-L431 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module Package: Bulk Package: Module Part Status: Not For New Designs Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CC2529, L431-ND, 2266-L431

Manufacturer: Sensata-Crydom
Win Source Part Number: 876543-L431
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Package: Bulk
Package: Module
Part Status: Not For New Designs
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: CC2529, L431-ND, 2266-L431

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
L431
SCR Modules L431
SCR Modules Power Module

SCR Modules Power Module

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L431 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
L431
Discrete Semiconductor Products - Thyristors - SCRs - Modules L431
MODULE BRIDGE RECT SLG PHASE 30A

MODULE BRIDGE RECT SLG PHASE 30A

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 401160 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
401160
Thyristor/SCR/Triac/Diac/Alternistor 401160
SILICON CONTROLLED RECTIFIER, 22A I(T), 120V V(RRM). FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 22A I(T), 120V V(RRM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 876543-L431 L431 L431 401160
Product Name SCRs - Single - Modules - L431 SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010045 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT104N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details