Zilog SCRs - Single - Modules - MCC200-18IO1 MCC200-18IO1

Description
Manufacturer: IXYS Win Source Part Number: 846907-MCC200-18IO1 Features: SCR Module 1.8 kV 340 A Package: Bulk Family Name: MC*200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846907-MCC200-18IO1 Features: SCR Module 1.8 kV 340 A Package: Bulk Family Name: MC*200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC200-18IO1 - 846907-MCC200-18IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC200-18IO1
846907-MCC200-18IO1
SCRs - Single - Modules - MCC200-18IO1 846907-MCC200-18IO1
Manufacturer: IXYS Win Source Part Number: 846907-MCC200-18IO1 Features: SCR Module 1.8 kV 340 A Package: Bulk Family Name: MC*200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 846907-MCC200-18IO1
Features: SCR Module 1.8 kV 340 A
Package: Bulk
Family Name: MC*200
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 55528327 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
55528327
Thyristor/SCR/Triac/Diac/Alternistor 55528327
IGBT MODULE, 1800V, 200A, MODULE, THYRISTOR, DUAL, Y4-M6, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

IGBT MODULE, 1800V, 200A, MODULE, THYRISTOR, DUAL, Y4-M6, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC200-18IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC200-18IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC200-18IO1
MOD THYRISTOR DUAL 1800V Y4-M6

MOD THYRISTOR DUAL 1800V Y4-M6

Supplier's Site
SCRs - Modules - MCC200-18IO1 - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC200-18IO1
SCRs - Modules MCC200-18IO1
MOD THYRISTOR DUAL 1800V Y4-M6

MOD THYRISTOR DUAL 1800V Y4-M6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 846907-MCC200-18IO1 55528327 MCC200-18IO1 MCC200-18IO1
Product Name SCRs - Single - Modules - MCC200-18IO1 Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2605899 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
4 suppliers
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010065V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details