STMicroelectronics, Inc. SCRs - Single - TYN1225RG TYN1225RG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038266-TYN1225RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038266-TYN1225RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN1225RG - 038266-TYN1225RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN1225RG
038266-TYN1225RG
SCRs - Single - TYN1225RG 038266-TYN1225RG
Manufacturer: STMicroelectronics Win Source Part Number: 038266-TYN1225RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038266-TYN1225RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-3278-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220

SCR 1.2kV 25A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Thyristors - 6871000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6871000
Thyristors 6871000
Thyristor SCR 25A 1200V TO220

Thyristor SCR 25A 1200V TO220

Supplier's Site
Thyristors - 6871000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6871000P
Thyristors 6871000P
Thyristor SCR 25A 1200V TO220

Thyristor SCR 25A 1200V TO220

Supplier's Site
Thyristors - 1686662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1686662
Thyristors 1686662
Thyristor SCR 25A 1200V TO220

Thyristor SCR 25A 1200V TO220

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - TYN1225RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN1225RG
Discrete Semiconductor Products - Thyristors - SCRs TYN1225RG
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube - 761-TYN1225RG - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube
761-TYN1225RG
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube 761-TYN1225RG
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube

Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube

Supplier's Site
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 25 Amp 1200 Volt

SCRs 25 Amp 1200 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 67183568 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67183568
Thyristor/SCR/Triac/Diac/Alternistor 67183568
SCR THYRISTOR, 25A, 1.2KV, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 25A, 1.2KV, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Scr Thyristor, 25A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 98Y2511 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
98Y2511
Scr Thyristor, 25A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 98Y2511
SCR THYRISTOR, 25A, 1.2KV, TO-220AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

SCR THYRISTOR, 25A, 1.2KV, TO-220AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 038266-TYN1225RG 497-3278-5-ND 6871000 6871000P TYN1225RG 761-TYN1225RG TYN1225RG TYN1225RG 67183568 98Y2511
Product Name SCRs - Single - TYN1225RG SCRs Thyristors Thyristors Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Scr Thyristor, 25A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR SCR SCR
Package Type TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB
VDRM 1200 volts 1200 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B641-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2480N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details