This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893142-S8010L
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 800 V 10 A Standard Recovery Through Hole TO-220 Isolated Tab
Package: Bulk
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
SCR 800V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 800V 10A TO220
SCR THYRISTOR, 10A, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE VDRM: 800V, GATE TRIGGER CURRENT MAX IGT: 15MA, CURRENT IT AV: 6.4A. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 10A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8010L | 893142-S8010L | S8010L-ND | S8010L | 21577333 | 12J3388 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8010L | SCRs - Single - S8010L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Scr Thyristor, 10A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 10 amps | 10 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |