STMicroelectronics, Inc. 600V 30A Triac T3050H-6I

Description
TRIAC 600V 30A TO-220AB Insulated Product overview: T3050H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 30A TO-220AB Insulated Product overview: T3050H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A Triac
300-T3050H-6I
600V 30A Triac 300-T3050H-6I
TRIAC 600V 30A TO-220AB Insulated Product overview: T3050H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6I can be used for catalog matching and distributor lookup.

TRIAC 600V 30A TO-220AB Insulated Product overview: T3050H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-10584-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T3050H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T3050H-6I
Discrete Semiconductor Products - Thyristors - TRIACs T3050H-6I
TRIAC ALTERNISTOR 600V 30A TO220

TRIAC ALTERNISTOR 600V 30A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 67183280 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67183280
Thyristor/SCR/Triac/Diac/Alternistor 67183280
SNUBBERLESS TRIAC, 600V V(DRM), 30A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 30A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs SNUBBERLESS 30 A TRIACS

Triacs SNUBBERLESS 30 A TRIACS

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7906 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7906
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7906
TRIAC, 30A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:30A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:270A; Holding Current Max:75mA RoHS Compliant: Yes

TRIAC, 30A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:30A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:270A; Holding Current Max:75mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-T3050H-6I 497-10584-5-ND T3050H-6I 67183280 T3050H-6I T3050H-6I 45AC7906
Product Name 600V 30A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs TRIACs Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics
Standards and Certifications RoHS RoHS
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data