Symbol M5060 M50100
Win Source Part Number: 1169566-M505012F
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: M50
Package: Bulk
Standard Package: 10
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 60Hz
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: M505012F-ND,CC1654
Base Product Number: M505012
Power Module, 600V, 50A, Hybrid CC
MODULE POWER 50A 600V SCR DIODE
SILICON CONTROLLED RECTIFIER, 50A, 600V, SINGLE PHASE, 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR DIODE MODULE, 600V, 50A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:50A RoHS Compliant: Yes
| Sensata Technologies | Win Source Electronics | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | M505012F | 1169566-M505012F | M505012F | M505012F | 401216 | 73M3326 |
| Product Name | M50 Series High Surge Current Rectifiers | Discrete Semiconductor Products - Thyristors - SCRs - Modules | CRDM Standard Hybrid SCR-Diode | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Thyristor/SCR/Triac/Diac/Alternistor | Thyristor Diode Module, 600V, 50A; Scr Module Type Sensata/crydom |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| VRRM | 800 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |