Manufacturer: STMicroelectronics
Win Source Part Number: 054368-TYN816RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 167A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
SCR 800V 16A Standard Recovery Through Hole TO-220
SCR THYRISTOR, 10A, 800V, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PEAK NON ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 10A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:25mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
SCR 800V 16A TO220AB
40mA 25mA 800V 1个单向可控硅 TO-220AB-3 TRIACs ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Triacs |
| Product Number | 054368-TYN816RG | 497-4491-5-ND | TYN816RG | 16470554 | 45AC7899 | TYN816RG | TYN816RG |
| Product Name | SCRs - Single - TYN816RG | SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Scr Thyristor, 10A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | Triode/MOS Tube/Transistor >> TRIACs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220 | |
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Pin Count | 3 |