Littelfuse, Inc. Teccor® 4/6/8/10/15Amp QUADRAC® Devices Q4004LTTP

Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V
Request a Quote Datasheet
Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teccor® 4/6/8/10/15Amp QUADRAC® Devices - Q4004LTTP - Littelfuse, Inc.
Rosemont, IL, United States
Teccor® 4/6/8/10/15Amp QUADRAC® Devices
Q4004LTTP
Teccor® 4/6/8/10/15Amp QUADRAC® Devices Q4004LTTP
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V

Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V

Supplier's Site Datasheet
TRIACs - F7227-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7227-ND
TRIACs F7227-ND
TRIAC Internally Triggered 400V 4A Through Hole TO-220AB-L

TRIAC Internally Triggered 400V 4A Through Hole TO-220AB-L

Buy Now Datasheet
Triacs - Q4004LTTP - 792768-Q4004LTTP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4004LTTP
792768-Q4004LTTP
Triacs - Q4004LTTP 792768-Q4004LTTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792768-Q4004LTTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Internally Triggered Family Name: Q4004LT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 4A Current - Hold (Ih) (Maximum): 40mA Alternative Parts (Cross-Reference): Q4004LT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792768-Q4004LTTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Internally Triggered
Family Name: Q4004LT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 4A
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): Q4004LT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 400V 4A 33/43V

Triacs 400V 4A 33/43V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4004LTTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4004LTTP
Discrete Semiconductor Products - Thyristors - TRIACs Q4004LTTP
TRIAC INT TRIGGER 400V 4A TO220

TRIAC INT TRIGGER 400V 4A TO220

Supplier's Site
TRIAC 400V 4A TO220 - 461-Q4004LTTP - Utmel Electronic Limited
Hong Kong, China
TRIAC 400V 4A TO220
461-Q4004LTTP
TRIAC 400V 4A TO220 461-Q4004LTTP
TRIAC 400V 4A TO220

TRIAC 400V 4A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21601982 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21601982
Thyristor/SCR/Triac/Diac/Alternistor 21601982
TRIAC WITH INT TRIGGER, 400V V(DRM), 4A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRIAC WITH INT TRIGGER, 400V V(DRM), 4A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number Q4004LTTP F7227-ND 792768-Q4004LTTP Q4004LTTP Q4004LTTP 461-Q4004LTTP 21601982
Product Name Teccor® 4/6/8/10/15Amp QUADRAC® Devices TRIACs Triacs - Q4004LTTP Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 400V 4A TO220 Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data