NTE Electronics, Inc. Scr Thyristor, 35A, 800V, To-48; Scr Module Type Nte Electronics NTE5548

Description
SCR THYRISTOR, 35A, 800V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 35A, 800V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 35A, 800V, To-48; Scr Module Type Nte Electronics - 29C4697 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 800V, To-48; Scr Module Type Nte Electronics
29C4697
Scr Thyristor, 35A, 800V, To-48; Scr Module Type Nte Electronics 29C4697
SCR THYRISTOR, 35A, 800V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 35A, 800V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 18755015 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18755015
Thyristor/SCR/Triac/Diac/Alternistor 18755015
SCR THYRISTOR, TO-48, SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 800V, GATE TRIGGER CURRENT MAX, IGT: 30MA, ON STATE RMS CURRENT IT(RMS): 35 AMP, HOLDING CURRENT MAX IH: 50MA, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, TO-48, SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 800V, GATE TRIGGER CURRENT MAX, IGT: 30MA, ON STATE RMS CURRENT IT(RMS): 35 AMP, HOLDING CURRENT MAX IH: 50MA, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors
Product Number 29C4697 18755015
Product Name Scr Thyristor, 35A, 800V, To-48; Scr Module Type Nte Electronics Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010073V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details