Littelfuse, Inc. Low Power TRIAC up to 1200V Q6010L5TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6010L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6010L5TP
Low Power TRIAC up to 1200V Q6010L5TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
Singapore, Singapore
Isolated 600V 10A Triac
300-Q6010L5TP
Isolated 600V 10A Triac 300-Q6010L5TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6010L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010L5TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6010L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010L5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6010L5TP - 792785-Q6010L5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6010L5TP
792785-Q6010L5TP
Triacs - Q6010L5TP 792785-Q6010L5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792785-Q6010L5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Family Name: Q6010L5 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): CTA16600BWPT; CTA16600B; BCR16LM-12LB-A8; BCR16LM-12LB; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792785-Q6010L5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Family Name: Q6010L5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTA16600BWPT; CTA16600B; BCR16LM-12LB-A8; BCR16LM-12LB;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - F7244-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7244-ND
TRIACs F7244-ND
TRIAC Standard 600V 10A Through Hole TO-220AB-L

TRIAC Standard 600V 10A Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6010L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6010L5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6010L5TP
TRIAC 600V 10A TO220AB

TRIAC 600V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 10A 50-50-50mA

Triacs 600V 10A 50-50-50mA

Buy Now Datasheet
Triac, Alternistor, 600V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Alternistor, 600V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0836
Triac, Alternistor, 600V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0836
TRIAC, ALTERNISTOR, 600V, 10A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):10A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak GateRoHS Compliant: Yes

TRIAC, ALTERNISTOR, 600V, 10A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):10A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak GateRoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 219688125 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
219688125
Thyristor/SCR/Triac/Diac/Alternistor 219688125
THYRISTOR, TRIAC, ALTERNISTOR, 600 V, 10 A, 3-PIN, THROUGH-HOLE, TO-220AB . FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, TRIAC, ALTERNISTOR, 600 V, 10 A, 3-PIN, THROUGH-HOLE, TO-220AB . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number Q6010L5TP 300-Q6010L5TP 792785-Q6010L5TP F7244-ND Q6010L5TP Q6010L5TP 33AC0836 219688125
Product Name Low Power TRIAC up to 1200V Isolated 600V 10A Triac Triacs - Q6010L5TP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, Alternistor, 600V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps 10 amps
Pin Count 3
Unlock Full Specs
to access all available technical data