Littelfuse, Inc. Low Power TRIAC up to 1200V Q6030LH5TP

Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6030LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6030LH5TP
Low Power TRIAC up to 1200V Q6030LH5TP
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms

30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
TRIACs - F7292-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7292-ND
TRIACs F7292-ND
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220-3

TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 30A Triac
300-Q6030LH5TP
Through-Hole 600V 30A Triac 300-Q6030LH5TP
TRIAC, 600V, 30A, TO-220AB, Through Hole Product overview: Q6030LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6030LH5TP can be used for catalog matching and distributor lookup.

TRIAC, 600V, 30A, TO-220AB, Through Hole Product overview: Q6030LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6030LH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6030LH5TP - 1091030-Q6030LH5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6030LH5TP
1091030-Q6030LH5TP
Triacs - Q6030LH5TP 1091030-Q6030LH5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091030-Q6030LH5TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 30A Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091030-Q6030LH5TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 30A
Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6030LH5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6030LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6030LH5TP
TRIAC ALTERNSTR 600V 30A TO220-3

TRIAC ALTERNSTR 600V 30A TO220-3

Supplier's Site
Triac, Alternistor, 200V, 4A, To-225-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Alternistor, 200V, 4A, To-225-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0840
Triac, Alternistor, 200V, 4A, To-225-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0840
TRIAC, ALTERNISTOR, 200V, 4A, TO-225-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):30A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

TRIAC, ALTERNISTOR, 200V, 4A, TO-225-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):30A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 117862525 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
117862525
Thyristor/SCR/Triac/Diac/Alternistor 117862525
THYRISTOR, TRIAC, ALTERNISTOR, 600V, 30A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, TRIAC, ALTERNISTOR, 600V, 30A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 30A ALTNSTR ISO 50-50-50 mA TO220

Triacs 600V 30A ALTNSTR ISO 50-50-50 mA TO220

Buy Now Datasheet
ALTNSTR 600V 30A TO220 ISO

ALTNSTR 600V 30A TO220 ISO

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Thyristors
Product Number Q6030LH5TP F7292-ND 300-Q6030LH5TP 1091030-Q6030LH5TP Q6030LH5TP 33AC0840 117862525 Q6030LH5TP Q6030LH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Through-Hole 600V 30A Triac Triacs - Q6030LH5TP Discrete Semiconductor Products - Thyristors - TRIACs Triac, Alternistor, 200V, 4A, To-225-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor Triacs TRIACs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.4 volts
IT(RMS) 30 amps 30 amps 30 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220AB TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data