Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6008R5 Q6008R5

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6008R5 - Q6008R5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6008R5
Q6008R5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6008R5 Q6008R5
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 8A TO-220 Triac
300-Q6008R5
600V 8A TO-220 Triac 300-Q6008R5
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q6008R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008R5 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q6008R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6008R5 - 931149-Q6008R5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6008R5
931149-Q6008R5
Triacs - Q6008R5 931149-Q6008R5
Manufacturer: Littelfuse Inc. Win Source Part Number: 931149-Q6008R5 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 600 V 8 A Through Hole TO-220 Non-Isolated Tab Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220 Non-Isolated Tab ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931149-Q6008R5
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 600 V 8 A Through Hole TO-220 Non-Isolated Tab
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Non-Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - Q6008R5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Through Hole TO-220 Non-Isolated Tab

TRIAC Standard 600V 8A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
TRIACs Q6008R5
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site Datasheet
TRIAC 600V 8A TO220 - 461-Q6008R5 - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 8A TO220
461-Q6008R5
TRIAC 600V 8A TO220 461-Q6008R5
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21597492 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21597492
Thyristor/SCR/Triac/Diac/Alternistor 21597492
TRIAC, 600V, 8A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:500MW; MSL:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 8A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:500MW; MSL:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008R5
Discrete Semiconductor Products - Thyristors - TRIACs Q6008R5
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site
Triac, 600V, 8A, To-220; Peak Repetitive Off State Voltage Littelfuse - 56J8620 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-220; Peak Repetitive Off State Voltage Littelfuse
56J8620
Triac, 600V, 8A, To-220; Peak Repetitive Off State Voltage Littelfuse 56J8620
TRIAC, 600V, 8A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q6008R5
Triacs Q6008R5
Triacs 600V 8A 50-50-50mA

Triacs 600V 8A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number Q6008R5 300-Q6008R5 931149-Q6008R5 Q6008R5-ND Q6008R5 461-Q6008R5 21597492 Q6008R5 56J8620 Q6008R5
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6008R5 600V 8A TO-220 Triac Triacs - Q6008R5 TRIACs TRIACs TRIAC 600V 8A TO220 Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 8A, To-220; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS RoHS RoHS RoHS
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Package Type TO-220-3 TO-220 Non-Isolated Tab TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data