Littelfuse, Inc. Low Power TRIAC up to 1200V QK016LH4TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK016LH4TP
Low Power TRIAC up to 1200V QK016LH4TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - QK016LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 1kV 16A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 1kV 16A Through Hole TO-220AB-L

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1000V 16A 35-35-35mA

Triacs 1000V 16A 35-35-35mA

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 73200044 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
73200044
Thyristor/SCR/Triac/Diac/Alternistor 73200044
TRIAC. FREE 2 YEAR RADWELL WARRANTY

TRIAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QK016LH4TP
TRIAC ALTERNISTOR 1KV 16A TO220

TRIAC ALTERNISTOR 1KV 16A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number QK016LH4TP QK016LH4TP-ND QK016LH4TP 73200044 QK016LH4TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Unlock Full Specs
to access all available technical data