Littelfuse, Inc. Low Power SCR up to 1200V S6065JTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6065JTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6065JTP
Low Power SCR up to 1200V S6065JTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - S6065JTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 65A Standard Recovery Through Hole TO-218X Isolated

SCR 600V 65A Standard Recovery Through Hole TO-218X Isolated

Buy Now Datasheet
SCRs - Single - S6065JTP - 211248-S6065JTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6065JTP
211248-S6065JTP
SCRs - Single - S6065JTP 211248-S6065JTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 211248-S6065JTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 41A Current - On State (It (RMS)) (Max): 65A Current - Off State (Max): 20μA Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-218X Isolated Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 211248-S6065JTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 41A
Current - On State (It (RMS)) (Max): 65A
Current - Off State (Max): 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-218X Isolated
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6065JTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6065JTP
Discrete Semiconductor Products - Thyristors - SCRs S6065JTP
SCR 600V 65A TO218X

SCR 600V 65A TO218X

Supplier's Site
Scr Thyristor, 65A, 600V, To-218X; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC1040 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 65A, 600V, To-218X; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC1040
Scr Thyristor, 65A, 600V, To-218X; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC1040
SCR THYRISTOR, 65A, 600V, TO-218X; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 65A, 600V, TO-218X; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 87489355 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
87489355
Thyristor/SCR/Triac/Diac/Alternistor 87489355
SILICON CONTROLLED RECTIFIER, 65A I(T)RMS, 41A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 65A I(T)RMS, 41A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 65A Iso

SCRs SCR 600V 65A Iso

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6065JTP S6065JTP-ND 211248-S6065JTP S6065JTP 33AC1040 87489355 S6065JTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S6065JTP Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 65A, 600V, To-218X; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor SCRs
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
IT(RMS) 65 amps 65 amps 65 amps
Unlock Full Specs
to access all available technical data