Littelfuse, Inc. Low Power TRIAC up to 1200V Q8016LH6TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8016LH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8016LH6TP
Low Power TRIAC up to 1200V Q8016LH6TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Isolated 16A 800V Triac
300-Q8016LH6TP
Through-Hole Isolated 16A 800V Triac 300-Q8016LH6TP
TRIAC 16A 800V TO-220AB Isolated Through Hole Product overview: Q8016LH6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016LH6TP can be used for catalog matching and distributor lookup.

TRIAC 16A 800V TO-220AB Isolated Through Hole Product overview: Q8016LH6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016LH6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7296-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7296-ND
TRIACs F7296-ND
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220AB-L

Buy Now Datasheet
Triacs - Q8016LH6TP - 792793-Q8016LH6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8016LH6TP
792793-Q8016LH6TP
Triacs - Q8016LH6TP 792793-Q8016LH6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792793-Q8016LH6TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Family Name: Q8016LH6 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 80mA Current - Hold (Ih) (Maximum): 70mA Alternative Parts (Cross-Reference): BTA24-800BW; BTA24-800BWRG; BTB24-800BWRG; T3035H-8T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792793-Q8016LH6TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Family Name: Q8016LH6
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 70mA
Alternative Parts (Cross-Reference): BTA24-800BW; BTA24-800BWRG; BTB24-800BWRG; T3035H-8T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8016LH6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8016LH6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8016LH6TP
TRIAC ALTERNSTR 800V 16A TO220AB

TRIAC ALTERNSTR 800V 16A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 223859948 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
223859948
Thyristor/SCR/Triac/Diac/Alternistor 223859948
THYRISTOR, ALTERNISTOR, 800 V (OFF STATE), 16 A MAX. (ON STATE), THROUGH HOLE MOUNTING, TO-220-3 ISOLATED TAB CASE . FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, ALTERNISTOR, 800 V (OFF STATE), 16 A MAX. (ON STATE), THROUGH HOLE MOUNTING, TO-220-3 ISOLATED TAB CASE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 800V, 16A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse - 62X9338 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse
62X9338
Triac, 800V, 16A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse 62X9338
TRIAC, 800V, 16A, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes

TRIAC, 800V, 16A, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number Q8016LH6TP 300-Q8016LH6TP F7296-ND 792793-Q8016LH6TP Q8016LH6TP 223859948 62X9338
Product Name Low Power TRIAC up to 1200V Through-Hole Isolated 16A 800V Triac TRIACs Triacs - Q8016LH6TP Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triac, 800V, 16A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220; TO-220AB
Unlock Full Specs
to access all available technical data