Littelfuse, Inc. Low Power TRIAC up to 1200V Q6006LH4TP

Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6006LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6006LH4TP
Low Power TRIAC up to 1200V Q6006LH4TP
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q6006LH4TP - 931147-Q6006LH4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6006LH4TP
931147-Q6006LH4TP
Triacs - Q6006LH4TP 931147-Q6006LH4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 931147-Q6006LH4TP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 6 A Through Hole TO-220 Isolated Tab Package: TO-220-3 Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Isolated Tab ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: F5450, 1294-Q6006LH4TP, -Q6006LH4TP, Q6006LH4TP-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931147-Q6006LH4TP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 6 A Through Hole TO-220 Isolated Tab
Package: TO-220-3 Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: F5450, 1294-Q6006LH4TP, -Q6006LH4TP, Q6006LH4TP-ND

Buy Now Datasheet
TRIACs - F5450-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F5450-ND
TRIACs F5450-ND
TRIAC Alternistor - Snubberless 600V 6A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 6A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 6A TO-220 Triac
300-Q6006LH4TP
Through-Hole 600V 6A TO-220 Triac 300-Q6006LH4TP
600V 6A TRIAC, TO-220-3, Through Hole/SM Product overview: Q6006LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006LH4TP can be used for catalog matching and distributor lookup.

600V 6A TRIAC, TO-220-3, Through Hole/SM Product overview: Q6006LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006LH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 6A 35-35-35mA

Triacs 600V 6A 35-35-35mA

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 66064585 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
66064585
Thyristor/SCR/Triac/Diac/Alternistor 66064585
TRIAC ALTERNISTOR - SNUBBERLESS 600V 6A. FREE 2 YEAR RADWELL WARRANTY

TRIAC ALTERNISTOR - SNUBBERLESS 600V 6A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6006LH4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6006LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6006LH4TP
TRIAC ALTERNISTOR 600V 6A TO220

TRIAC ALTERNISTOR 600V 6A TO220

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1822 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1822
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1822
Triac; Peak Repetitive Off State Voltage:-; On State RMS Current:-; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:-; Holding Current Max:-; No. of Pins:3Pins; Operating Temperature Max:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:-; On State RMS Current:-; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:-; Holding Current Max:-; No. of Pins:3Pins; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site
TRIAC ALTERNISTOR 600V 6A TO220 - 461-Q6006LH4TP - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 6A TO220
461-Q6006LH4TP
TRIAC ALTERNISTOR 600V 6A TO220 461-Q6006LH4TP
TRIAC ALTERNISTOR 600V 6A TO220

TRIAC ALTERNISTOR 600V 6A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number Q6006LH4TP 931147-Q6006LH4TP F5450-ND 300-Q6006LH4TP Q6006LH4TP 66064585 Q6006LH4TP 71J1822 461-Q6006LH4TP
Product Name Low Power TRIAC up to 1200V Triacs - Q6006LH4TP TRIACs Through-Hole 600V 6A TO-220 Triac Triacs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse TRIAC ALTERNISTOR 600V 6A TO220
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Package Type TO-220 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220 TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data