STMicroelectronics, Inc. Thyristor/SCR/Triac/Diac/Alternistor ST3222EBPR

Description
(PRICE/TC) RS232 TRANSCEIVER, -40 TO 85DEG C; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) RS232 TRANSCEIVER, -40 TO 85DEG C; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 34555335 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
34555335
Thyristor/SCR/Triac/Diac/Alternistor 34555335
(PRICE/TC) RS232 TRANSCEIVER, -40 TO 85DEG C; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RS232 TRANSCEIVER, -40 TO 85DEG C; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thyristors
Product Number 34555335
Product Name Thyristor/SCR/Triac/Diac/Alternistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B554SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details