Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12MG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12MG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12MG
Low Power TRIAC up to 1200V MAC12MG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - 7743495 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7743495
TRIACs 7743495
TRIAC 600V 12A 13mA TO220AB

TRIAC 600V 12A 13mA TO220AB

Supplier's Site
TRIACs - 1775177 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1775177
TRIACs 1775177
TRIAC 600V 12A 13mA TO220AB

TRIAC 600V 12A 13mA TO220AB

Supplier's Site
TRIACs - MAC12MGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC12MG - 1211629-MAC12MG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC12MG
1211629-MAC12MG
Triacs - MAC12MG 1211629-MAC12MG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211629-MAC12MG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MAC12 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211629-MAC12MG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MAC12
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
600V 100A Triac
300-MAC12MG
600V 100A Triac 300-MAC12MG
TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Product overview: MAC12MG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12MG can be used for catalog matching and distributor lookup.

TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Product overview: MAC12MG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 18706526 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18706526
Thyristor/SCR/Triac/Diac/Alternistor 18706526
TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12MG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12MG
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs
MAC12MG
Triacs MAC12MG
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
TRIACs MAC12MG
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site Datasheet
Triac, 600V, 12A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0718
Triac, 600V, 12A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0718
TRIAC, 600V, 12A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:16W; Peak RoHS Compliant: Yes

TRIAC, 600V, 12A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:16W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number MAC12MG 7743495 MAC12MGOS-ND 1211629-MAC12MG 300-MAC12MG 18706526 MAC12MG MAC12MG MAC12MG 33AC0718
Product Name Low Power TRIAC up to 1200V TRIACs TRIACs Triacs - MAC12MG 600V 100A Triac Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Triac, 600V, 12A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 35 mA 35 mA 35 mA 35 mA
IT(RMS) 12 amps 12 amps 12 amps
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220
Unlock Full Specs
to access all available technical data