Manufacturer: STMicroelectronics
Win Source Part Number: 033313-TN1625-1000G-
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Alternative Parts (Cross-Reference): CS19-12HO1S; TN1625-1000G; TN1625-1000G-TR; CS19-12ho1S-TUB;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
SCR 1kV 16A Standard Recovery Surface Mount D2PAK
SCR 1kV 16A Standard Recovery Surface Mount D2PAK
SCR 1kV 16A Standard Recovery Surface Mount D2PAK
SCR 1KV 16A D2PAK
(PRICE/TC) SCR THYRISTOR, 16A, 1KV, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1KV; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-263; NO. OF PINS:3PINS; PEAK NON REP SURGEROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR, 16A, 1kV, D2PAK, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:25mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263 (D2PAK); No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 16A, 1KV, TO-263; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:25mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep SurgeRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 033313-TN1625-1000G-TR | 497-3740-1-ND | TN1625-1000G-TR | TN1625-1000G-TR | 32270825 | 57P3804 | 26AH0343 |
| Product Name | SCRs - Single - TN1625-1000G-TR | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Thyristor, 16A, 1Kv, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics | Scr Thyristor, 16A, 1Kv, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | SCR | SCR |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263 | |
| VDRM | 1000 volts | 1000 volts | 1000 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |