NTE Semiconductors NTE5679
TRIAC 600V 40A TO3
TRIAC, TO-3 Package, 600 V Repetitive Peak Off-State Voltage
TRIAC, 600V, 40A, TO-3 SQUARE; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-3; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:335A; Holding Current Max:120mA; Product Range:-RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | NTE5679 | 70215968 | 06M7465 | |
| Product Name | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC-600VRM 35A TO-3 SQUARE PACK ISOLATED IGT=50MA | Triac, 600V, 40A, To-3 Square; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | TO-3 Base | TO-3 | TO-3; TO-3 | |
| VDRM | 600 volts | 600 volts | ||
| IGT | 100 mA | 100 mA | ||
| VGT | 2.5 volts |