Littelfuse, Inc. 600V 4A DPAK Triac Q6004D3RP

Description
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D3RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D3RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A DPAK Triac
300-Q6004D3RP
600V 4A DPAK Triac 300-Q6004D3RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D3RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6004D3CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - Q6004D3TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Triacs - Q6004D3RP - 792779-Q6004D3RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6004D3RP
792779-Q6004D3RP
Triacs - Q6004D3RP 792779-Q6004D3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792779-Q6004D3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Family Name: Q6004D3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BT137M-600E; BT137M-600; BT137M-600F; BT137S-600,118; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792779-Q6004D3RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Logic - Sensitive Gate
Family Name: Q6004D3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BT137M-600E; BT137M-600; BT137M-600F; BT137S-600,118;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 21597420 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21597420
Thyristor/SCR/Triac/Diac/Alternistor 21597420
TRIAC, 600V V(DRM), 600V V(RRM), 4A I(T)RMS, TO-252AA D-PAK. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V V(DRM), 600V V(RRM), 4A I(T)RMS, TO-252AA D-PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 56J8605 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse
56J8605
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse 56J8605
TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; Product Range:- RoHS Compliant: Yes

TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004D3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004D3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004D3RP
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 300-Q6004D3RP Q6004D3CT-ND 792779-Q6004D3RP 21597420 56J8605 Q6004D3RP Q6004D3RP
Product Name 600V 4A DPAK Triac TRIACs Triacs - Q6004D3RP Thyristor/SCR/Triac/Diac/Alternistor Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-252-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data