NTE Electronics, Inc. Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics NTE5564

Description
SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:-; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics - 31C4843 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics
31C4843
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics 31C4843
SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:-; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 18740490 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18740490
Thyristor/SCR/Triac/Diac/Alternistor 18740490
SCR THYRISTOR, 35A, 400V, TO-48; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:50MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 35A, 400V, TO-48; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:50MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors
Product Number 31C4843 18740490
Product Name Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Infineon Technologies AG
View Details
B-2 and B-2T Series SCR/Diode Module - B622F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details