STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP50-200 SMP50-200

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098590-SMP50-200 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 267V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098590-SMP50-200 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 267V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP50-200 - 1098590-SMP50-200 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP50-200
1098590-SMP50-200
TVS - TVS - Thyristors - SMP50-200 1098590-SMP50-200
Manufacturer: STMicroelectronics Win Source Part Number: 1098590-SMP50-200 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 267V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098590-SMP50-200
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 200V
Voltage - Breakover: 267V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 38978586 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
38978586
Thyristor/SCR/Triac/Diac/Alternistor 38978586
SILICON SURGE PROTECTOR, 267V V(BO) MAX, 16A, DO-214AC SMA, V20 MARKING. FREE 2 YEAR RADWELL WARRANTY

SILICON SURGE PROTECTOR, 267V V(BO) MAX, 16A, DO-214AC SMA, V20 MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Thyristors Thyristors
Product Number 1098590-SMP50-200 38978586
Product Name TVS - TVS - Thyristors - SMP50-200 Thyristor/SCR/Triac/Diac/Alternistor
VDRM 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details