Littelfuse, Inc. Low Power TRIAC up to 1200V QK040K7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK040K7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK040K7TP
Low Power TRIAC up to 1200V QK040K7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
TRIACs - F5452-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F5452-ND
TRIACs F5452-ND
TRIAC Alternistor - Snubberless 1kV 40A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 1kV 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Triac, Alternistor, 1Kv, 40A, To-218Ac-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0827 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Alternistor, 1Kv, 40A, To-218Ac-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0827
Triac, Alternistor, 1Kv, 40A, To-218Ac-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0827
TRIAC, ALTERNISTOR, 1KV, 40A, TO-218AC-3; Peak Repetitive Off-State Voltage, Vdrm:1kV; On State RMS Current IT(rms):40A; Triac Case Style:TO-218AC; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

TRIAC, ALTERNISTOR, 1KV, 40A, TO-218AC-3; Peak Repetitive Off-State Voltage, Vdrm:1kV; On State RMS Current IT(rms):40A; Triac Case Style:TO-218AC; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Altstr 1000V 40A Iso 100-100-100mA

Triacs Altstr 1000V 40A Iso 100-100-100mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QK040K7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK040K7TP
Discrete Semiconductor Products - Thyristors - TRIACs QK040K7TP
TRIAC ALTERNISTOR 1KV 40A TO218

TRIAC ALTERNISTOR 1KV 40A TO218

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21627420 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21627420
Thyristor/SCR/Triac/Diac/Alternistor 21627420
ALTERNISTOR TRIAC, 1000V V(DRM), 40A I(T)RMS, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

ALTERNISTOR TRIAC, 1000V V(DRM), 40A I(T)RMS, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number QK040K7TP F5452-ND 33AC0827 QK040K7TP QK040K7TP 21627420
Product Name Low Power TRIAC up to 1200V TRIACs Triac, Alternistor, 1Kv, 40A, To-218Ac-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VDRM 1000 volts 1000 volts 1000 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data