STMicroelectronics, Inc. SMD 600V 8A Triac T835-600G-TR

Description
TRIAC 600V 8A RMS D2PAK Surface Mount Product overview: T835-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 8A RMS D2PAK Surface Mount Product overview: T835-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 8A Triac
300-T835-600G-TR
SMD 600V 8A Triac 300-T835-600G-TR
TRIAC 600V 8A RMS D2PAK Surface Mount Product overview: T835-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G-TR can be used for catalog matching and distributor lookup.

TRIAC 600V 8A RMS D2PAK Surface Mount Product overview: T835-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 6870959 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870959
TRIACs 6870959
TRIAC 8A 600V D2PAK

TRIAC 8A 600V D2PAK

Supplier's Site
TRIACs - 6870959P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870959P
TRIACs 6870959P
TRIAC 8A 600V D2PAK

TRIAC 8A 600V D2PAK

Supplier's Site
TRIACs - 1657784 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1657784
TRIACs 1657784
TRIAC 8A 600V D2PAK

TRIAC 8A 600V D2PAK

Supplier's Site
TRIACs - 497-2507-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-2507-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-2507-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T835-600G-TR - 092726-T835-600G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T835-600G-TR
092726-T835-600G-TR
Triacs - T835-600G-TR 092726-T835-600G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 092726-T835-600G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Family Name: T835-600 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Alternative Parts (Cross-Reference): FT0814MG; FT0814MG00TR; Q6010N4TP; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Lighting, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 092726-T835-600G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Family Name: T835-600
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Alternative Parts (Cross-Reference): FT0814MG; FT0814MG00TR; Q6010N4TP;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Lighting, Industrial

Buy Now Datasheet
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 89K1781 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
89K1781
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 89K1781
TRIAC, 600V, 8A, D2-PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

TRIAC, 600V, 8A, D2-PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

Supplier's Site
Triac, 600V, 8A, D2-Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics - 57P4686 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, D2-Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics
57P4686
Triac, 600V, 8A, D2-Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics 57P4686
TRIAC, 600V, 8A, D2-PAK, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 600V, 8A, D2-PAK, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, 4 Quadrant, 600V, 8A, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 84Y6657 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4 Quadrant, 600V, 8A, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
84Y6657
Triac, 4 Quadrant, 600V, 8A, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 84Y6657
TRIAC, 4 QUADRANT, 600V, 8A, TO-263-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate RoHS Compliant: Yes

TRIAC, 4 QUADRANT, 600V, 8A, TO-263-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T835-600G-TR
Triode/MOS Tube/Transistor >> TRIACs T835-600G-TR
35mA 35mA 600V 1个双向可控硅 TO-263-2 TRIACs ROHS

35mA 35mA 600V 1个双向可控硅 TO-263-2 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16478125 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16478125
Thyristor/SCR/Triac/Diac/Alternistor 16478125
SNUBBERLESS TRIAC, 600V, 8A, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V, 8A, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T835-600G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T835-600G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T835-600G-TR
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8.0 Amp 600 Volt

Triacs 8.0 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-T835-600G-TR 6870959 6870959P 497-2507-1-ND 092726-T835-600G-TR 89K1781 57P4686 84Y6657 T835-600G-TR 16478125 T835-600G-TR T835-600G-TR T835-600G-TR
Product Name SMD 600V 8A Triac TRIACs TRIACs TRIACs Triacs - T835-600G-TR Triac, 600V, 8A, D2-Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triac, 600V, 8A, D2-Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics Triac, 4 Quadrant, 600V, 8A, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type D2PAK D2PAK; D2pak (to-263) TO-263 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK) TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data