SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1221257-MCR100-4G
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MCR100
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 200V V(DRM), 200V V(RRM), 1 ELEMENT, ROHS, TO-92. FREE 2 YEAR RADWELL WARRANTY
SCR 200V 800MA TO92-3
SCR THYRISTOR, 800mA, 200V, TO-92; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | MCR100-4GOS-ND | 1221257-MCR100-4G | 18712249 | MCR100-4G | 42K0024 |
| Product Name | SCRs | SCRs - Single - MCR100-4G | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 800Ma, 200V, To-92; Peak Repetitive Off State Voltage Onsemi |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 Long Body | TO-92; TO-92 | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |