Manufacturer: STMicroelectronics
Win Source Part Number: 054363-TYN616RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 167A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
SCR 600V 16A Standard Recovery Through Hole TO-220
THYRISTOR, TYN616 SERIES, 600 V DRM OFF STATE VOLTAGE, 25 MA GATE TRIGGER, 16 AMP CURRENT RATING, TO-220-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Thyristor, 600 V, 25 mA, 10 A, 16 A, TO-220AB, 3 RoHS Compliant: Yes
SCR 600V 16A TO220AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054363-TYN616RG | 497-2420-5-ND | TYN616RG | 16470542 | TYN616RG | 06X1059 | TYN616RG |
| Product Name | SCRs - Single - TYN616RG | SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Thyristor, 600 V, 25 Ma, 10 A, 16 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |||
| VDRM | 600 volts | 600 volts |