STMicroelectronics 25A Triac TPDV1225

Description
25A high voltage Triacs Product overview: TPDV1225 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1225 can be used for catalog matching and distributor lookup.
Request a Quote
Description
25A high voltage Triacs Product overview: TPDV1225 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1225 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A Triac
300-TPDV1225
25A Triac 300-TPDV1225
25A high voltage Triacs Product overview: TPDV1225 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1225 can be used for catalog matching and distributor lookup.

25A high voltage Triacs Product overview: TPDV1225 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1225 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - TPDV1225 - 1271973-TPDV1225 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TPDV1225
1271973-TPDV1225
Triacs - TPDV1225 1271973-TPDV1225
Manufacturer: STMicroelectronics Win Source Part Number: 1271973-TPDV1225 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TPDV1225RG; CLA60MT1200NHR; CLA60MT1200NHB; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1271973-TPDV1225
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TPDV1225RG; CLA60MT1200NHR; CLA60MT1200NHB;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Thyristor/SCR/Triac/Diac/Alternistor - 24681814 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24681814
Thyristor/SCR/Triac/Diac/Alternistor 24681814
DISCONTINUED BY MANUFACTURER, TRIAC, THROUGH-HOLE MOUNT, CASE: TOP-3, NON REPETITIVE ON STATE CURRENT: 30 A, RATED REPETITIVE OFF STATE VOLTAGE: 1.2 KV, OFF STATE LEAKAGE CURRENT: 20 UA, ON STATE VOLTAGE: 1.8 V, OPERATING TEMPERATURE: -40 TO 125 °C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRIAC, THROUGH-HOLE MOUNT, CASE: TOP-3, NON REPETITIVE ON STATE CURRENT: 30 A, RATED REPETITIVE OFF STATE VOLTAGE: 1.2 KV, OFF STATE LEAKAGE CURRENT: 20 UA, ON STATE VOLTAGE: 1.8 V, OPERATING TEMPERATURE: -40 TO 125 °C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Triacs Triacs Triacs
Product Number 300-TPDV1225 1271973-TPDV1225 24681814
Product Name 25A Triac Triacs - TPDV1225 Thyristor/SCR/Triac/Diac/Alternistor
Pin Count 3
Unlock Full Specs
to access all available technical data