Win Source Part Number: 1376657-TYN225RG
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: TYN225
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 200 V
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Current - Gate Trigger (Igt) (Max): 40 mA
Current - Hold (Ih) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - Off State (Max): 5 µA
SCR Type: Standard Recovery
SCR 200V 25A Standard Recovery Through Hole TO-220
Thyristor, 200 V, 40 mA, 16 A, 25 A, TO-220AB, 3 RoHS Compliant: Yes
THYRISTOR, 200 V, 40 MA, 16 A, 25 A, TO-220AB, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR 200V 25A TO220AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1376657-TYN225RG | 497-3279-5-ND | TYN225RG | TYN225RG | 01X0127 | 16470510 | TYN225RG |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | SCRs | Thyristor, 200 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |||
| VDRM | 200 volts | 200 volts |