STMicroelectronics, Inc. TRIACs T835-600G

Description
Snubberless triac,T835-600G 8A 600V
Request a Quote Datasheet
Description
Snubberless triac,T835-600G 8A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 4858651 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4858651
TRIACs 4858651
Snubberless triac,T835-600G 8A 600V

Snubberless triac,T835-600G 8A 600V

Supplier's Site
TRIACs - 4858651P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4858651P
TRIACs 4858651P
Snubberless triac,T835-600G 8A 600V

Snubberless triac,T835-600G 8A 600V

Supplier's Site
TRIACs - 1686134 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686134
TRIACs 1686134
Snubberless triac,T835-600G 8A 600V

Snubberless triac,T835-600G 8A 600V

Supplier's Site
TRIACs - 497-8912-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
8A DPAK Triac
300-T835-600G
8A DPAK Triac 300-T835-600G
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G can be used for catalog matching and distributor lookup.

8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600G can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T835-600G - 037085-T835-600G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T835-600G
037085-T835-600G
Triacs - T835-600G 037085-T835-600G
Manufacturer: STMicroelectronics Win Source Part Number: 037085-T835-600G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Family Name: T835-600 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Alternative Parts (Cross-Reference): FT0814MG; FT0814MG00TR; Q6010N4TP; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Lighting, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 037085-T835-600G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Family Name: T835-600
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Alternative Parts (Cross-Reference): FT0814MG; FT0814MG00TR; Q6010N4TP;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Lighting, Industrial

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T835-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T835-600G
Discrete Semiconductor Products - Thyristors - TRIACs T835-600G
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site
Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 26M4610 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics
26M4610
Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics 26M4610
Triac, 600 V, 35 mA, 8 A, 80 A, 35 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 8 A, 80 A, 35 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 8814241 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
8814241
Thyristor/SCR/Triac/Diac/Alternistor 8814241
SNUBBERLESS TRIAC, 600V V(DRM), 8A I(T)RMS, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 8A I(T)RMS, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8.0 Amp 600 Volt

Triacs 8.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 4858651 4858651P 497-8912-5-ND 300-T835-600G 037085-T835-600G T835-600G T835-600G 26M4610 8814241 T835-600G
Product Name TRIACs TRIACs TRIACs 8A DPAK Triac Triacs - T835-600G TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type D2PAK; D2pak (to-263) TO-263 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data