Littelfuse, Inc. Low Power SCR up to 1200V S8025LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8025LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8025LTP
Low Power SCR up to 1200V S8025LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F7312-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220AB-R

SCR 800V 25A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
SCRs - Single - S8025LTP - 793699-S8025LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8025LTP
793699-S8025LTP
SCRs - Single - S8025LTP 793699-S8025LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793699-S8025LTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Family Name: S8025 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-R Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): CYNA25-800; CYNA25-800PT; CYNB25-800PT; CYNB25-800; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793699-S8025LTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Family Name: S8025
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-R
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): CYNA25-800; CYNA25-800PT; CYNB25-800PT; CYNB25-800;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 800V 25A SCR TO220 ISO

SCRs 800V 25A SCR TO220 ISO

Buy Now Datasheet
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7822
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7822
SCR THYRISTOR, 25A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:35mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 25A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:35mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8025LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8025LTP
Discrete Semiconductor Products - Thyristors - SCRs S8025LTP
SCR 800V 25A TO220AB-R

SCR 800V 25A TO220AB-R

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 74574355 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
74574355
Thyristor/SCR/Triac/Diac/Alternistor 74574355
SILICON CONTROLLED RECTIFIER, 25A, 16000MA, 800V, 800V, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 25A, 16000MA, 800V, 800V, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8025LTP F7312-ND 793699-S8025LTP S8025LTP 18AC7822 S8025LTP 74574355
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S8025LTP SCRs Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts 800 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data