Manufacturer: STMicroelectronics
Win Source Part Number: 054361-TYN608RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
SCR 600V 8A Standard Recovery Through Hole TO-220
SCR 600V 8A TO220AB
SCR THYRISTOR, 600V, 8A, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5A; ON STATE RMS CURRENT IT(RMS):8A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PEAK NON REP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 600V, 8A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054361-TYN608RG | 497-TYN608RG-ND | 8103693 | TYN608RG | TYN608RG | 16470530 | TYN608RG | 84Y6653 |
| Product Name | SCRs - Single - TYN608RG | SCRs | Thyristors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Scr Thyristor, 600V, 8A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Thyristor Type | SCR | SCR | Scr | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220-3 | TO-220-3 | TO-220; TO-220AB | ||
| VDRM | 600 volts | 600 volts | 600 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |