Littelfuse, Inc. Low Power SCR up to 1200V S6035JTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6035JTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6035JTP
Low Power SCR up to 1200V S6035JTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278853-S6035JTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278853-S6035JTP
Discrete Semiconductor Products - Thyristors - SCRs 1278853-S6035JTP
Win Source Part Number: 1278853-S6035JTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Isolated Tab Supplier Device Package: TO-218X Isolated Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6035J,S6035J,-S6035 JTP

Win Source Part Number: 1278853-S6035JTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3 Isolated Tab
Supplier Device Package: TO-218X Isolated
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S6035J,S6035J,-S6035JTP

Buy Now Datasheet
SCRs - S6035JTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 35A Standard Recovery Through Hole TO-218X Isolated

SCR 600V 35A Standard Recovery Through Hole TO-218X Isolated

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 35A Iso

SCRs SCR 600V 35A Iso

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 201246507 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
201246507
Thyristor/SCR/Triac/Diac/Alternistor 201246507
SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 35000MA I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, ROHS, TO-218. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 35000MA I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, ROHS, TO-218. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6035JTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6035JTP
Discrete Semiconductor Products - Thyristors - SCRs S6035JTP
SCR 600V 35A TO218X

SCR 600V 35A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6035JTP 1278853-S6035JTP S6035JTP-ND S6035JTP 201246507 S6035JTP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data