onsemi SCRs - Single - MCR68-2G MCR68-2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 058413-MCR68-2G Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 50V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Family Name: MCR68-2 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 2.2V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 10μA ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 Family Part Number: MCR68 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 058413-MCR68-2G Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 50V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Family Name: MCR68-2 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 2.2V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 10μA ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 Family Part Number: MCR68 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR68-2G - 058413-MCR68-2G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR68-2G
058413-MCR68-2G
SCRs - Single - MCR68-2G 058413-MCR68-2G
Manufacturer: ON Semiconductor Win Source Part Number: 058413-MCR68-2G Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 50V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Family Name: MCR68-2 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 2.2V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 10μA ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 Family Part Number: MCR68 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 058413-MCR68-2G
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 50V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Standard Recovery
Family Name: MCR68-2
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 2.2V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 10μA
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Family Part Number: MCR68
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 18721325 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18721325
Thyristor/SCR/Triac/Diac/Alternistor 18721325
SCR THYRISTOR, 12A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:8A; ON STATE RMS CUR. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 12A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:8A; ON STATE RMS CUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Thyristors Thyristors
Product Number 058413-MCR68-2G 18721325
Product Name SCRs - Single - MCR68-2G Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010021FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details