TRIAC, 600V, 4A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):4A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:25MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:300MW; MSL:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Triacs |
| Product Number | 225654941 |
| Product Name | Thyristor/SCR/Triac/Diac/Alternistor |