Manufacturer: ON Semiconductor
Win Source Part Number: 073232-MAC8NG
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Standard Triacs
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Triac Type: Standard
Current - Non Rep. Surge 50 60Hz (Itsm): 80A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRIAC, 800V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI) , IGT:35MA; ON STATE RMS CURRENT IT(RMS) :8A; P. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 073232-MAC8NG | 18711800 |
| Product Name | Discrete Semiconductor Products | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-220-3 |