Littelfuse, Inc. Low Power SCR up to 1200V S8055RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8055RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8055RTP
Low Power SCR up to 1200V S8055RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - F5457-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 800V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
SCRs - Single - S8055RTP - 793703-S8055RTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8055RTP
793703-S8055RTP
SCRs - Single - S8055RTP 793703-S8055RTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793703-S8055RTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Family Name: S8055R Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 55A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 60mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 35A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): MCR265-10; TYN840RG; TYN840; S8055R; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793703-S8055RTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Family Name: S8055R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): MCR265-10; TYN840RG; TYN840; S8055R;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 55A 800V

SCRs 55A 800V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
S8055RTP
Triode/MOS Tube/Transistor >> TRIACs S8055RTP
60mA 40mA 800V 1个单向可控硅 TO-220 TRIACs ROHS

60mA 40mA 800V 1个单向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 21577229 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21577229
Thyristor/SCR/Triac/Diac/Alternistor 21577229
SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Scr Thyristor, 55A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7823 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7823
Scr Thyristor, 55A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7823
SCR THYRISTOR, 55A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 55A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8055RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8055RTP
Discrete Semiconductor Products - Thyristors - SCRs S8055RTP
SCR 800V 55A TO220

SCR 800V 55A TO220

Supplier's Site
SCR 800V 55A TO220

SCR 800V 55A TO220

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S8055RTP F5457-ND 793703-S8055RTP S8055RTP S8055RTP 21577229 18AC7823 S8055RTP S8055RTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S8055RTP SCRs Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor Scr Thyristor, 55A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts 800 volts 800 volts
IGT 40 mA 40 mA
VGT 1.5 volts 1.5 volts
VTM 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data