Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010L5 Q4010L5

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010L5 - Q4010L5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010L5
Q4010L5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010L5 Q4010L5
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
TRIACs - Q4010L5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 10A Through Hole TO-220 Isolated Tab

TRIAC Standard 400V 10A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Triacs - Q4010L5 - 1241176-Q4010L5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4010L5
1241176-Q4010L5
Triacs - Q4010L5 1241176-Q4010L5
Manufacturer: Littelfuse Inc. Win Source Part Number: 1241176-Q4010L5 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241176-Q4010L5
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Isolated 400V 10A TO-220 Triac
300-Q4010L5
Isolated 400V 10A TO-220 Triac 300-Q4010L5
4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220, 3 PIN Product overview: Q4010L5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010L5 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220, 3 PIN Product overview: Q4010L5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010L5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4010L5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4010L5
Discrete Semiconductor Products - Thyristors - TRIACs Q4010L5
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21597364 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21597364
Thyristor/SCR/Triac/Diac/Alternistor 21597364
DISCONTINUED BY MANUFACTURER, TRIAC, 400V, 10A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:75MA; ON STATE RMS CURRENT IT(RMS) :10A; P. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRIAC, 400V, 10A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:75MA; ON STATE RMS CURRENT IT(RMS) :10A; P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number Q4010L5 Q4010L5-ND 1241176-Q4010L5 300-Q4010L5 Q4010L5 21597364
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010L5 TRIACs Triacs - Q4010L5 Isolated 400V 10A TO-220 Triac Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data