Littelfuse, Inc. Low Power SCR up to 1200V S8035KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8035KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8035KTP
Low Power SCR up to 1200V S8035KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Supplier's Site Datasheet
SCRs - S8035KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 35A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 800V 35A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
SCRs - Single - S8035KTP - 793701-S8035KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8035KTP
793701-S8035KTP
SCRs - Single - S8035KTP 793701-S8035KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793701-S8035KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Family Name: S8035K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): S8035K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793701-S8035KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Family Name: S8035K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): S8035K;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 800V 35A Iso

SCRs SCR 800V 35A Iso

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8035KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8035KTP
Discrete Semiconductor Products - Thyristors - SCRs S8035KTP
SCR 800V 35A TO218

SCR 800V 35A TO218

Supplier's Site
Thyristor, 800V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 50AJ8025 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
50AJ8025
Thyristor, 800V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 50AJ8025
THYRISTOR, 800V, 35A, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:50mARoHS Compliant: Yes

THYRISTOR, 800V, 35A, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:50mARoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 79192921 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
79192921
Thyristor/SCR/Triac/Diac/Alternistor 79192921
SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8035KTP S8035KTP-ND 793701-S8035KTP S8035KTP S8035KTP 50AJ8025 79192921
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S8035KTP SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 800V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data