Bourns, Inc. TRIACs TIC246M-S

Description
TRIAC Standard 600V 16A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 600V 16A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - TIC246M-S-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220

TRIAC Standard 600V 16A Through Hole TO-220

Buy Now Datasheet
Triacs - TIC246M-S - 796775-TIC246M-S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TIC246M-S
796775-TIC246M-S
Triacs - TIC246M-S 796775-TIC246M-S
Manufacturer: Bourns Inc. Win Source Part Number: 796775-TIC246M-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TC) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 125A @ 50Hz Triac Type: Standard Part Status: Obsolete(EOL) Family Name: TIC246M Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 40mA Alternative Parts (Cross-Reference): CTB12-600BWPT; CTB12-600B; CTB12-600BPT; CTB12-600BW; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796775-TIC246M-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TC)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 125A @ 50Hz
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: TIC246M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): CTB12-600BWPT; CTB12-600B; CTB12-600BPT; CTB12-600BW;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 16A TO220 Triac
300-TIC246M-S
600V 16A TO220 Triac 300-TIC246M-S
TRIAC 600V 16A TO220 Product overview: TIC246M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC246M-S can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO220 Product overview: TIC246M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC246M-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TIC246M-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TIC246M-S
Discrete Semiconductor Products - Thyristors - TRIACs TIC246M-S
TRIAC 600V 16A TO220

TRIAC 600V 16A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 94739786 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
94739786
Thyristor/SCR/Triac/Diac/Alternistor 94739786
DISCONTINUED BY MANUFACTURER, TRIAC, 4 QUADRANT LOGIC LEVEL, 600V, 16A, 3 PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRIAC, 4 QUADRANT LOGIC LEVEL, 600V, 16A, 3 PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number TIC246M-S-ND 796775-TIC246M-S 300-TIC246M-S TIC246M-S 94739786
Product Name TRIACs Triacs - TIC246M-S 600V 16A TO220 Triac Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Package Type TO-220; TO-220-3 TO-220-3 Tube TO-220-3
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts 600 volts
ITSM 16 amps 16 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data