SILICON CONTROLLED RECTIFIER, 100A I(T)RMS, 80000MA I(T), 1200V V(DRM), 1200V V(RRM), 1 ELEMENT, TO-65. FREE 2 YEAR RADWELL WARRANTY
SCR 1.2KV 80A TO65
SCR THYRISTOR, 80A, 1.2KV, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Silicon Controlled Rectifier, -40 to +125°C Operating Junction Temperature
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 462952 | NTE5569 | 06M7459 | 70215458 |
| Product Name | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 80A, 1.2Kv, To-65; Scr Module Type Nte Electronics | SCR-1200VRM 80A TO-65 |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AC, TO-65-3, Stud | Standard | ||
| VDRM | 1200 volts | |||
| IT(RMS) | 80 amps | 50 amps |