40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Manufacturer: Teccor Electronics
Win Source Part Number: 1241216-Q8040K7
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Alternistor Triacs Product overview: Q8040K7 from Teccor Electronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040K7 can be used for catalog matching and distributor lookup.
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors |
| Product Number | Q8040K7 | 1241216-Q8040K7 | 300-Q8040K7 | 74191315 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8040K7 | Triacs - Q8040K7 | Triac | Thyristor/SCR/Triac/Diac/Alternistor |
| Standards and Certifications | RoHS |