Littelfuse, Inc. Low Power TRIAC up to 1200V QK008DH4

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK008DH4 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK008DH4
Low Power TRIAC up to 1200V QK008DH4
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 137123000 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
137123000
Thyristor/SCR/Triac/Diac/Alternistor 137123000
DISCONTINUED BY MANUFACTURER, ALTERNISTOR TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-252. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ALTERNISTOR TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Triacs Triacs
Product Number QK008DH4 137123000
Product Name Low Power TRIAC up to 1200V Thyristor/SCR/Triac/Diac/Alternistor
VDRM 1000 volts
Unlock Full Specs
to access all available technical data