STMicroelectronics, Inc. TRIACs T2535-800G-TR

Description
TRIAC 800V 25A 35mA Snubberless D2PAK
Request a Quote Datasheet
Description
TRIAC 800V 25A 35mA Snubberless D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8805478 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8805478
TRIACs 8805478
TRIAC 800V 25A 35mA Snubberless D2PAK

TRIAC 800V 25A 35mA Snubberless D2PAK

Supplier's Site
TRIACs - 8805478P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8805478P
TRIACs 8805478P
TRIAC 800V 25A 35mA Snubberless D2PAK

TRIAC 800V 25A 35mA Snubberless D2PAK

Supplier's Site
TRIACs - 1459544 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1459544
TRIACs 1459544
TRIAC 800V 25A 35mA Snubberless D2PAK

TRIAC 800V 25A 35mA Snubberless D2PAK

Supplier's Site
Triacs - T2535-800G-TR - 1263416-T2535-800G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2535-800G-TR
1263416-T2535-800G-TR
Triacs - T2535-800G-TR 1263416-T2535-800G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1263416-T2535-800G-T R Series: Snubberless Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: T2535-800 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): Q8016NH4; FT2514NG00TR; FT2516SG00TR; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1263416-T2535-800G-TR
Series: Snubberless
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: T2535-800
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): Q8016NH4; FT2514NG00TR; FT2516SG00TR;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 800V 25A Triac
300-T2535-800G-TR
SMD 800V 25A Triac 300-T2535-800G-TR
TRIAC 800V 25A D2PAK Surface Mount Product overview: T2535-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535-800G-TR can be used for catalog matching and distributor lookup.

TRIAC 800V 25A D2PAK Surface Mount Product overview: T2535-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535-800G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-10581-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10581-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10581-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 25A BTA UL1557 Cert 4/3 Quadrant Triac

Triacs 25A BTA UL1557 Cert 4/3 Quadrant Triac

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2535-800G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2535-800G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T2535-800G-TR
TRIAC ALTERNISTOR 800V 25A D2PAK

TRIAC ALTERNISTOR 800V 25A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 800V 25A D2PAK

TRIAC ALTERNISTOR 800V 25A D2PAK

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 67183272 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67183272
Thyristor/SCR/Triac/Diac/Alternistor 67183272
(PRICE/TC), TRIAC, 4 QUADRANT, 800V, 25A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; ON STATE RMS CURRENT IT(RMS):25A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; MSL:- ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRIAC, 4 QUADRANT, 800V, 25A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; ON STATE RMS CURRENT IT(RMS):25A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; MSL:- ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 4 Quadrant, 800V, 25A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics - 06X1068 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4 Quadrant, 800V, 25A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics
06X1068
Triac, 4 Quadrant, 800V, 25A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics 06X1068
TRIAC, 4 QUADRANT, 800V, 25A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA RoHS Compliant: Yes

TRIAC, 4 QUADRANT, 800V, 25A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Triacs Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs
Product Number 8805478 8805478P 1263416-T2535-800G-TR 300-T2535-800G-TR 497-10581-6-ND T2535-800G-TR T2535-800G-TR T2535-800G-TR 67183272 06X1068
Product Name TRIACs TRIACs Triacs - T2535-800G-TR SMD 800V 25A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triac, 4 Quadrant, 800V, 25A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type D2PAK; D2pak (to-263) TO-263 TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data