Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245545-S6020L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SCR 600V 20A Standard Recovery Through Hole TO-220 Isolated Tab
DISCONTINUED BY MANUFACTURER, THYRISTOR, SCR, 300AMP, 600V, 3PIN, ISOLATED. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 20A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6020L | 1245545-S6020L | S6020L-ND | 24739678 | S6020L | S6020L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6020L | SCRs - Single - S6020L | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 20 amps | 20 amps |