Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 047481-T106D1
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 2μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SCR 400V 4A Sensitive Gate Through Hole TO-202
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 4A I(T)RMS, 4000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-202. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 4A TO202
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:4A; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Peak Non Repetitive Surge Current:-; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | T106D1 | 047481-T106D1 | T106D1-ND | 32468026 | T106D1 | 12J3416 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - T106D1 | SCRs - Single - T106D1 | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse |
| VGT | 0.8000 volts | |||||
| VTM | 2.2 volts | |||||
| IT(RMS) | 4 amps | 4 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR | ||
| Package Type | TO-202 | TO-202; TO-202 Long Tab | TO-202 Long Tab | TO-202; TO-202 |