Littelfuse, Inc. SCRs - Single - Modules - MCC162-16IO1 MCC162-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 208135-MCC162-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 190A Current - On State (It (RMS)) (Max): 300A Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Y4-M6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 208135-MCC162-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 190A Current - On State (It (RMS)) (Max): 300A Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Y4-M6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC162-16IO1 - 208135-MCC162-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC162-16IO1
208135-MCC162-16IO1
SCRs - Single - Modules - MCC162-16IO1 208135-MCC162-16IO1
Manufacturer: IXYS Win Source Part Number: 208135-MCC162-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 190A Current - On State (It (RMS)) (Max): 300A Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Y4-M6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 208135-MCC162-16IO1
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 190A
Current - On State (It (RMS)) (Max): 300A
Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: Y4-M6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC162-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC162-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC162-16IO1
THYRISTOR MODULE 1600V 2X190A

THYRISTOR MODULE 1600V 2X190A

Supplier's Site
SCRs - Modules - MCC162-16IO1 - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC162-16IO1
SCRs - Modules MCC162-16IO1
THYRISTOR MODULE 1600V 2X190A

THYRISTOR MODULE 1600V 2X190A

Supplier's Site Datasheet
IXYS Standard SCR - MCC162-16IO1 - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard SCR
MCC162-16IO1
IXYS Standard SCR MCC162-16IO1
PMOD,Dual-SCR,1600V, 181A

PMOD,Dual-SCR,1600V,181A

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 27082948 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
27082948
Thyristor/SCR/Triac/Diac/Alternistor 27082948
RECTIFIER, SILICON CONTROLLED, 300A I(T)RMS, 300000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, SILICON CONTROLLED, 300A I(T)RMS, 300000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor -  - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
Thyristor/SCR/Triac/Diac/Alternistor
IXYS Semiconductors MCC162-16IO1

IXYS Semiconductors MCC162-16IO1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Galco Industrial Electronics Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 208135-MCC162-16IO1 MCC162-16IO1 MCC162-16IO1 MCC162-16IO1 27082948
Product Name SCRs - Single - Modules - MCC162-16IO1 Discrete Semiconductor Products - Thyristors - SCRs - Modules SCRs - Modules IXYS Standard SCR Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B562-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details